Rego Electronics Inc. Socket R LGA 2011 CPU Cooler RG4120

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 92.1 x 90 x 28.2 mm Heat Sink : Copper Stacked Fins with Vapor Chamber Base, 92 x 90 x 12.3 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.242 ℃/W Weight : 390 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 92.1 x 90 x 28.2 mm Heat Sink : Copper Stacked Fins with Vapor Chamber Base, 92 x 90 x 12.3 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.242 ℃/W Weight : 390 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket R LGA 2011 CPU Cooler - RG4120 - Rego Electronics Inc.
New Taipei, Taiwan
Socket R LGA 2011 CPU Cooler
RG4120
Socket R LGA 2011 CPU Cooler RG4120
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 92.1 x 90 x 28.2 mm Heat Sink : Copper Stacked Fins with Vapor Chamber Base, 92 x 90 x 12.3 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.242 ℃/W Weight : 390 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 92.1 x 90 x 28.2 mm
Heat Sink : Copper Stacked Fins with Vapor Chamber Base, 92 x 90 x 12.3 mm
Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.242 ℃/W
Weight : 390 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG4120
Product Name Socket R LGA 2011 CPU Cooler
Device Active Heat Sink
L 92 mm (3.63 inch)
W 90 mm (3.54 inch)
H 28.2 mm (1.11 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Cooler - AP0505HX-J90 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
View Details
Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors - RG1100B-EAL-EF5174-26.5 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Liquid Cooling Modules -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Liquid Cooler
View Details
Socket G2 rPGA 988, 989, 946 & BGA1288 Coolers -  - Rego Electronics Inc.
Specs
Device Active Heat Sink
Heat sink Fin Style: Straight
Mounting Socket
View Details