Rego Electronics Inc. Socket R LGA 2011 CPU Cooler RG4112-P

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 104 x 70 x 25 mm Heat Sink : Forged AL6063 fins with C1100 Base Thermal Resistance : 0.25 ℃/W @ 800LFM Weight : 350 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 104 x 70 x 25 mm Heat Sink : Forged AL6063 fins with C1100 Base Thermal Resistance : 0.25 ℃/W @ 800LFM Weight : 350 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket R LGA 2011 CPU Cooler - RG4112-P - Rego Electronics Inc.
New Taipei, Taiwan
Socket R LGA 2011 CPU Cooler
RG4112-P
Socket R LGA 2011 CPU Cooler RG4112-P
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 104 x 70 x 25 mm Heat Sink : Forged AL6063 fins with C1100 Base Thermal Resistance : 0.25 ℃/W @ 800LFM Weight : 350 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 104 x 70 x 25 mm
Heat Sink : Forged AL6063 fins with C1100 Base
Thermal Resistance : 0.25 ℃/W @ 800LFM
Weight : 350 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG4112-P
Product Name Socket R LGA 2011 CPU Cooler
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Socket 478/479 Coolers - 1U Coolers, TDP : 10 Watts to 25 Watts - Rego Electronics Inc.
Specs
Device Active Heat Sink
Heat sink Fin Style: Straight
Mounting Socket
View Details
Coolers for Intel® Haswell/Broadwell Processors - RG1100B-SAL-SD5173 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Liquid Cooling Modules -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Liquid Cooler
View Details
Socket R LGA 2011 CPU Cooler - RG4121-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details