Rego Electronics Inc. Desktop CPU Socket LGA 775 Cooler RG2221

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88.5 x 88.5 x 41.5 mm Heat Sink : C1100, Stamped, 88.5 x 88.5 x 20 mm Fan : 80 x 80 x 15 mm, Two Ball Bearing, 5000 RPM, Noise Level : 46.5 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.30 ℃/W Weight : 535 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88.5 x 88.5 x 41.5 mm Heat Sink : C1100, Stamped, 88.5 x 88.5 x 20 mm Fan : 80 x 80 x 15 mm, Two Ball Bearing, 5000 RPM, Noise Level : 46.5 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.30 ℃/W Weight : 535 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop CPU Socket LGA 775 Cooler - RG2221 - Rego Electronics Inc.
New Taipei, Taiwan
Desktop CPU Socket LGA 775 Cooler
RG2221
Desktop CPU Socket LGA 775 Cooler RG2221
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88.5 x 88.5 x 41.5 mm Heat Sink : C1100, Stamped, 88.5 x 88.5 x 20 mm Fan : 80 x 80 x 15 mm, Two Ball Bearing, 5000 RPM, Noise Level : 46.5 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.30 ℃/W Weight : 535 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 88.5 x 88.5 x 41.5 mm
Heat Sink : C1100, Stamped, 88.5 x 88.5 x 20 mm
Fan : 80 x 80 x 15 mm, Two Ball Bearing, 5000 RPM, Noise Level : 46.5 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.30 ℃/W
Weight : 535 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG2221
Product Name Desktop CPU Socket LGA 775 Cooler
Device Active Heat Sink
L 88 mm (3.46 inch)
W 88.5 mm (3.48 inch)
H 41.5 mm (1.63 inch)
Weight 535 g (18.87 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Socket R LGA 2011 CPU Cooler - RG4110 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
Socket 478/479 Coolers - 1U Coolers, TDP : 10 Watts to 25 Watts - Rego Electronics Inc.
Specs
Device Active Heat Sink
Heat sink Fin Style: Straight
Mounting Socket
View Details
1.5U CPU cooler for Intel® Socket 1155 / 1156 / 1150 Processors - RG321A - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 83 mm (3.27 inch)
W 83 mm (3.27 inch)
View Details
Sunflower Coolers for 45 Watts Intel® Ivy Bridge / Sandy Bridge Mobile Processors - RG1100-EAL-EF5173-26.5 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details