Rego Electronics Inc. Desktop CPU Socket LGA 775 Cooler RG2211

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88 x 80 x 36.7 mm Heat Sink : AL6063, Extruded, 88 x 88 x 26.2 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.45 ℃/W Weight : 255 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88 x 80 x 36.7 mm Heat Sink : AL6063, Extruded, 88 x 88 x 26.2 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.45 ℃/W Weight : 255 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop CPU Socket LGA 775 Cooler - RG2211 - Rego Electronics Inc.
New Taipei, Taiwan
Desktop CPU Socket LGA 775 Cooler
RG2211
Desktop CPU Socket LGA 775 Cooler RG2211
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 88 x 80 x 36.7 mm Heat Sink : AL6063, Extruded, 88 x 88 x 26.2 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.45 ℃/W Weight : 255 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 88 x 80 x 36.7 mm
Heat Sink : AL6063, Extruded, 88 x 88 x 26.2 mm
Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 4600 RPM, Noise Level : 34.5 dB(A)
Connector Type : 2510-3P
Thermal Resistance : 0.45 ℃/W
Weight : 255 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG2211
Product Name Desktop CPU Socket LGA 775 Cooler
Device Active Heat Sink
L 88 mm (3.46 inch)
W 80 mm (3.15 inch)
H 36.7 mm (1.44 inch)
Weight 255 g (9 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Cooler - AP0505HX-J90 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
View Details
Desktop CPU Socket LGA 775 Cooler - RG2110 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 82 mm (3.23 inch)
W 80 mm (3.15 inch)
View Details
Passive Cooler - RG1100-P-AL-02 - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Chip Cooler - AP4512HB-J90(S) - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
View Details