RegalRexnord Link-Belt TB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings TB22439E7

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt TB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings - TB22439E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt TB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings
TB22439E7
Link-Belt TB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings TB22439E7
2 7/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number TB22439E7
Product Name Link-Belt TB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings
Component Take-up Bearing
Design Units Inch
Bore Diameter 2.44 inch (61.91 mm)
Rated Speed 975 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.57 inch (40 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Take-up Units -  - KG International FZCO
KG International FZCO
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Link-Belt LHD3518 Take-up Frames Bearing Parts & Kits - LHD3518 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 18 inch (457 mm)
Frame Length 46 inch (1168 mm)
View Details