Stearns® Power On Clutch Coupling CCC

Description
Features & Benefits The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required Available in five sizes Available for 90-100, 24-28, or 12 Vdc operation. CSA certified Ball-bearing mounted stationary field for long trouble-free operation Spline drive for long life under heavy loads Available with spring release Zinc plated magnet body for corrosion resistance Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance Class H magnet wire and potting material
Datasheet
Description
Features & Benefits The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required Available in five sizes Available for 90-100, 24-28, or 12 Vdc operation. CSA certified Ball-bearing mounted stationary field for long trouble-free operation Spline drive for long life under heavy loads Available with spring release Zinc plated magnet body for corrosion resistance Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance Class H magnet wire and potting material
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power On Clutch Coupling - CCC - Stearns®
Cudahy, WI, United States
Power On Clutch Coupling
CCC
Power On Clutch Coupling CCC
Features & Benefits The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required Available in five sizes Available for 90-100, 24-28, or 12 Vdc operation. CSA certified Ball-bearing mounted stationary field for long trouble-free operation Spline drive for long life under heavy loads Available with spring release Zinc plated magnet body for corrosion resistance Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance Class H magnet wire and potting material

Features & Benefits

The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications.

  • CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required
  • Available in five sizes
  • Available for 90-100, 24-28, or 12 Vdc operation.
  • CSA certified
  • Ball-bearing mounted stationary field for long trouble-free operation
  • Spline drive for long life under heavy loads
  • Available with spring release
  • Zinc plated magnet body for corrosion resistance
  • Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance
  • Class H magnet wire and potting material
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Clutches
Product Number CCC
Product Name Power On Clutch Coupling
Application Industrial; Motor
Torque 5.0 to 145.0 Ft-lbs (6.78 to 197 N-m)
Power 0.0469 HP
Speed 7000 rpm
Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
AMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
View Details
 - RFTC 630 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 650.0 Ft-lbs (881 N-m)
Speed 5500 rpm
View Details
Power On Roto Sprocket Clutch - CRS - Stearns®
Specs
Application Industrial; Motor
Torque 8.3 to 145.0 Ft-lbs (11.25 to 197 N-m)
Power 0.0469 HP
View Details