W.M. Berg LINK CHAIN RC35N-220

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINK CHAIN - RC35N-220 - W.M. Berg
Cudahy, WI, United States
LINK CHAIN
RC35N-220
LINK CHAIN RC35N-220
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC35N-220
Product Name LINK CHAIN
Material NYLATRONr
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
Double Pitch Conveyor Chain With Extended Pins -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 1 to 4 inch (25.4 to 102 mm)
View Details
7.26 Pitch, Brass Ladder Chain - A 6B 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2858 inch (7.26 mm)
View Details
Double Strand Chain - 15 37 000 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details