Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm Pitch, Stainless Steel Roller Chain A 6Y 7MM140

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 7MM140 is a 140-link, single-strand, 3.75 mm pitch miniature roller chain made of stainless steel type 18-8 with a clear passivated finish, supplied with a connecting link. The chain has a theoretical pitch of 3.7465 mm, an average tensile load of 778 N, and weighs 50 grams per meter. Its total length is 525 mm.

Datasheet Summary
Powered by GS/AI

A 6Y 7MM140 is a 140-link, single-strand, 3.75 mm pitch miniature roller chain made of stainless steel type 18-8 with a clear passivated finish, supplied with a connecting link. The chain has a theoretical pitch of 3.7465 mm, an average tensile load of 778 N, and weighs 50 grams per meter. Its total length is 525 mm.

Suppliers

Company
Product
Description
Supplier Links
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM140 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.75mm Pitch, Stainless Steel Roller Chain
A 6Y 7MM140
3.75mm Pitch, Stainless Steel Roller Chain A 6Y 7MM140
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 7MM140
Product Name 3.75mm Pitch, Stainless Steel Roller Chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

4.8 Pitch, Stainless Steel, 300 Series Ladder Chain - A 6Y 8M480 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.1890 inch (4.8 mm)
View Details
Steel Roller Connecting Link, For Roller Chain - A 6Q 7-H25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 1529 lbs (693 kg)
View Details