RegalRexnord Rexnord MT95208 Take-up Blocks Rex Spherical Roller Bearings MT95208

Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MT95208 Take-up Blocks Rex Spherical Roller Bearings - MT95208 - RegalRexnord
Milwaukee, WI, United States
Rexnord MT95208 Take-up Blocks Rex Spherical Roller Bearings
MT95208
Rexnord MT95208 Take-up Blocks Rex Spherical Roller Bearings MT95208
2 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number MT95208
Product Name Rexnord MT95208 Take-up Blocks Rex Spherical Roller Bearings
Component Take-up Bearing
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Rated Speed 1700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Take-up Units -  - KG International FZCO
KG International FZCO
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Link-Belt LHD4024 Take-up Frames Bearing Parts & Kits - LHD4024 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 24 inch (610 mm)
Frame Length 56 inch (1422 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details