1 1/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FRWG218E |
| Product Name | Link-Belt FRWG218E Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 1.12 inch (28.57 mm) |
| Flange Length / Diameter | 1.41 inch (35.72 mm) |