Stearns® Power On Roto Sheave Clutch CRP

Description
Features & Benefits The performance, quality, and life of this unit have been proven in thousands of applications. This one-piece, pre-aligned unit has an integral sheave for quick, convenient installation and maintenance. Available in four sizes from 100 lb-in to 1740 lb-in with a variety of standard sheaves An ideal solution for almost any parallel shaft drive application Available for 90-100, 24-28, or 12 Vdc operation CSA certified. Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft. Mounts in any position without special modifications. Spring release for positive disengagement. Precision sealed ball bearings for long trouble-free life. Zinc plated magnet body for corrosion resistance. Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance. Class H magnet wire and potting material.
Datasheet
Description
Features & Benefits The performance, quality, and life of this unit have been proven in thousands of applications. This one-piece, pre-aligned unit has an integral sheave for quick, convenient installation and maintenance. Available in four sizes from 100 lb-in to 1740 lb-in with a variety of standard sheaves An ideal solution for almost any parallel shaft drive application Available for 90-100, 24-28, or 12 Vdc operation CSA certified. Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft. Mounts in any position without special modifications. Spring release for positive disengagement. Precision sealed ball bearings for long trouble-free life. Zinc plated magnet body for corrosion resistance. Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance. Class H magnet wire and potting material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power On Roto Sheave Clutch - CRP - Stearns®
Cudahy, WI, United States
Power On Roto Sheave Clutch
CRP
Power On Roto Sheave Clutch CRP
Features & Benefits The performance, quality, and life of this unit have been proven in thousands of applications. This one-piece, pre-aligned unit has an integral sheave for quick, convenient installation and maintenance. Available in four sizes from 100 lb-in to 1740 lb-in with a variety of standard sheaves An ideal solution for almost any parallel shaft drive application Available for 90-100, 24-28, or 12 Vdc operation CSA certified. Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft. Mounts in any position without special modifications. Spring release for positive disengagement. Precision sealed ball bearings for long trouble-free life. Zinc plated magnet body for corrosion resistance. Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance. Class H magnet wire and potting material.

Features & Benefits

The performance, quality, and life of this unit have been proven in thousands of applications. This one-piece, pre-aligned unit has an integral sheave for quick, convenient installation and maintenance.

  • Available in four sizes from 100 lb-in to 1740 lb-in with a variety of standard sheaves
  • An ideal solution for almost any parallel shaft drive application
  • Available for 90-100, 24-28, or 12 Vdc operation
  • CSA certified.
  • Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft.
  • Mounts in any position without special modifications.
  • Spring release for positive disengagement.
  • Precision sealed ball bearings for long trouble-free life.
  • Zinc plated magnet body for corrosion resistance.
  • Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance.
  • Class H magnet wire and potting material.
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Clutches
Product Number CRP
Product Name Power On Roto Sheave Clutch
Application Industrial; Motor
Torque 8.3 to 145.0 Ft-lbs (11.25 to 197 N-m)
Power 0.0469 HP
Speed 5000 rpm
Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
VC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 4.0 to 44.0 Ft-lbs (5.42 to 59.66 N-m)
Speed 3000 to 7000 rpm
View Details
 - MSB 720 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 200.0 Ft-lbs (271 N-m)
Diameter 7.16 inch (182 mm)
View Details
Electrically Engaged Clutch - Style E - Stearns®
Specs
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 140.0 to 4500.0 Ft-lbs (190 to 6102 N-m)
Power 0.3552 HP
View Details