2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Clearance Seal, One Open and One Closed Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | BZT85207 |
| Product Name | Rexnord BZT85207 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.44 inch (61.91 mm) |
| Rated Speed | 3300 rpm |