Reed Switch Developments Corp. Reed Switch 1965

Description
General RSD Part # Configuration 1965 SPST, NO-A Electrical At Range Watts Amps Volts UL 20-25 40 2 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.417 0.028 0.748 0.102 2.165
Description
General RSD Part # Configuration 1965 SPST, NO-A Electrical At Range Watts Amps Volts UL 20-25 40 2 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.417 0.028 0.748 0.102 2.165

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1965 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1965
Reed Switch 1965
General RSD Part # Configuration 1965 SPST, NO-A Electrical At Range Watts Amps Volts UL 20-25 40 2 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.417 0.028 0.748 0.102 2.165

General

RSD Part #

Configuration

1965SPST, NO-A

Electrical

At Range

Watts

Amps

Volts

UL

20-25402400Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

1.4170.0280.7480.1022.165
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1965
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 2 amps
AC Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 65 - BN 65-RZ/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 230 volts
View Details
Reed Switch - 1710 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
View Details