Reed Switch Developments Corp. Reed Switch 1960

Description
General RSD Part # Configuration 1960 SPST, NO-A Electrical At Range Watts Amps Volts UL 35-40 60 3 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.614 0.031 0.965 0.150 2.165
Description
General RSD Part # Configuration 1960 SPST, NO-A Electrical At Range Watts Amps Volts UL 35-40 60 3 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.614 0.031 0.965 0.150 2.165

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1960 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1960
Reed Switch 1960
General RSD Part # Configuration 1960 SPST, NO-A Electrical At Range Watts Amps Volts UL 35-40 60 3 400 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.614 0.031 0.965 0.150 2.165

General

RSD Part #

Configuration

1960SPST, NO-A

Electrical

At Range

Watts

Amps

Volts

UL

35-40603400Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

1.6140.0310.9650.1502.165
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1960
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 3 amps
AC Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Reed Switch - 1965 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details