Reed Switch Developments Corp. Reed Switch 1090

Description
General RSD Part # Configuration 1090 SPST, NO-A Electrical At Range Watts Amps Volts UL 7-15 10 0.4 170 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.910 0.020 0.280 0.070 1.810
Description
General RSD Part # Configuration 1090 SPST, NO-A Electrical At Range Watts Amps Volts UL 7-15 10 0.4 170 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.910 0.020 0.280 0.070 1.810

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1090 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1090
Reed Switch 1090
General RSD Part # Configuration 1090 SPST, NO-A Electrical At Range Watts Amps Volts UL 7-15 10 0.4 170 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.910 0.020 0.280 0.070 1.810

General

RSD Part #

Configuration

1090SPST, NO-A

Electrical

At Range

Watts

Amps

Volts

UL

7-15100.4170Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

0.9100.0200.2800.0701.810
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1090
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.4000 amps
AC Voltage Rating 170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 325 - BN 325-R-1279-3 0,28M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 75 volts
View Details
Reed Switch - 1755 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details