Reed Switch Developments Corp. Reed Switch 1755

Description
General RSD Part # Configuration 1755 SPST, NO-A Electrical At Range Watts Amps Volts UL 45-55 100 3 120 N Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.425 0.056 1.700 0.190 3.225
Description
General RSD Part # Configuration 1755 SPST, NO-A Electrical At Range Watts Amps Volts UL 45-55 100 3 120 N Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.425 0.056 1.700 0.190 3.225

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1755 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1755
Reed Switch 1755
General RSD Part # Configuration 1755 SPST, NO-A Electrical At Range Watts Amps Volts UL 45-55 100 3 120 N Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 1.425 0.056 1.700 0.190 3.225

General

RSD Part #

Configuration

1755SPST, NO-A

Electrical

At Range

Watts

Amps

Volts

UL

45-551003120N

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

1.4250.0561.7000.1903.225
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1755
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 3 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 120 - BN 120-01Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switch - 1051 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details