Reed Switch Developments Corp. Reed Switch 1301

Description
General RSD Part # Configuration 1301 SPDT, C Electrical At Range Watts Amps Volts UL 15-20 3 0.25 175 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.700 0.020 0.580 0.105 2.066
Description
General RSD Part # Configuration 1301 SPDT, C Electrical At Range Watts Amps Volts UL 15-20 3 0.25 175 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.700 0.020 0.580 0.105 2.066

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1301 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1301
Reed Switch 1301
General RSD Part # Configuration 1301 SPDT, C Electrical At Range Watts Amps Volts UL 15-20 3 0.25 175 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.700 0.020 0.580 0.105 2.066

General

RSD Part #

Configuration

1301SPDT, C

Electrical

At Range

Watts

Amps

Volts

UL

15-2030.25175Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

0.7000.0200.5800.1052.066
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1301
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
Current Rating 0.2500 amps
AC Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 650 - BN 650-10Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switch - 1755 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 62002 - PHD, Inc.
Specs
Current Rating 0.0400 amps
DC Voltage Rating 24 volts
Power Rating 1 watts
View Details