HPD3R3 -- ALL WELDED (SET-UP), 4 -2" RETRACTABLE SPRING CASTERS -WITH HANDRAILS
Raymond Handling Consultants, L.C.
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS
HPD3R3
Description
50° SAF-T ANGLE LADDERS
-
Raymond Handling Consultants, L.C.
Description
50° SAF-T ANGLE LADDERS
Suppliers
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS
HPD3R3
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HPD3R3 |
|
Product Name
|
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Fiberglass
Height
7.55 ft (23 dm)
View Details
Ladder Type
Fixed / Wall Mounted Ladder
Material
Fiberglass
View Details
Ladder Type
Fixed / Wall Mounted Ladder; Single Section Ladder
Material
Steel
View Details
Ladder Type
Step Ladder
Material
Steel
Weight Capacity
250 lbs (113 kg)
View Details