HPC13-5016-A -- POWER CORD REELS
Raymond Handling Consultants, L.C.
POWER CORD REELS
HPC13-5016-A
Description
POWER CORD REELS
-
Raymond Handling Consultants, L.C.
Description
POWER CORD REELS
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
HPC13-5016-A |
|
Product Name
|
POWER CORD REELS |
|
Type Of Reel
|
Cable Reel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Hose Reel
Length
32.81 ft (100 dm)
Rewind Options
Automatic
View Details
Type Of Reel
Hose Reel
Live Connection
Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description
Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type Of Reel
Cable Reel
Material Of Construction
Plastic
Hose Cable Diameter
0.0240 inch (0.6096 mm)
View Details
Raymond Handling Consultants, L.C.
Type Of Reel
Hose Reel
Inside Hose Diameter
0.3750 inch (9.52 mm)
Maximum Pressure
300 psi (211 m H2O)
View Details