HLD700* -- D-SERIES HOSE REELS
Raymond Handling Consultants, L.C.
D-SERIES HOSE REELS
HLD700*
Description
D-SERIES HOSE REELS
-
Raymond Handling Consultants, L.C.
Description
D-SERIES HOSE REELS
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
HLD700* |
|
Product Name
|
D-SERIES HOSE REELS |
|
Type Of Reel
|
Hose Reel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Hose Reel
Material Of Construction
Steel
Flange Diameter
22.75 inch (578 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type Of Reel
Cable Reel
Flange Diameter
5 inch (127 mm)
Hose Cable Diameter
0.0938 inch (2.38 mm)
View Details
Type Of Reel
Hose Reel
Flange Diameter
19.45 inch (494 mm)
Inside Hose Diameter
0.4724 inch (12 mm)
View Details
Raymond Handling Consultants, L.C.
Voltage
120 volts
Length
50 ft (152 dm)
View Details