HC84-RT -- 6" WIDE OAK HARDWOOD HANDLES
Raymond Handling Consultants, L.C.
6" WIDE OAK HARDWOOD HANDLES
HC84-RT
Description
LEVER DOLLIES
-
Raymond Handling Consultants, L.C.
Description
LEVER DOLLIES
Suppliers
6" WIDE OAK HARDWOOD HANDLES
HC84-RT
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HC84-RT |
|
Product Name
|
6" WIDE OAK HARDWOOD HANDLES |
|
Type
|
LEVER DOLLIES
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Type
Door / Panel Dollie
Load Capacity
900 lbs (408 kg)
View Details
REB Storage Systems International
Type
Drum Dollie
Roller Description
3" Steel
Load Capacity
1200 lbs (544 kg)
View Details