REB Storage Systems International MECO Drum Dollies MEC2763

Description
MECO Drum Dollies Tough, dependable dollies at a low cost. Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish. FOB - Shipping Point.
Description
MECO Drum Dollies Tough, dependable dollies at a low cost. Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish. FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
MECO Drum Dollies - MEC2763 - REB Storage Systems International
Chicago, IL, USA
MECO Drum Dollies
MEC2763
MECO Drum Dollies MEC2763
MECO Drum Dollies Tough, dependable dollies at a low cost. Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish. FOB - Shipping Point.

MECO Drum Dollies
Tough, dependable dollies at a low cost.
Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish.
FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Roller Dollies
Product Number MEC2763
Product Name MECO Drum Dollies
Type Drum Dollie
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Dolly, 12 Pick Rack Dolly - APRDMOBILE - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 38.5 inch (978 mm)
Width 31.2 inch (792 mm)
View Details
MECO Drum Dollies - MEC2762 - REB Storage Systems International
REB Storage Systems International
Specs
Type Drum Dollie
Roller Description 3" Polyolefin
Load Capacity 900 lbs (408 kg)
View Details
Dynamo Utility Can Dolly - 9807 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Type Drum Dollie
View Details