HRD843HR -- STEEL DOLLIES - SOLID
Raymond Handling Consultants, L.C.
STEEL DOLLIES - SOLID
HRD843HR
Description
STEEL DOLLIES
-
Raymond Handling Consultants, L.C.
Description
STEEL DOLLIES
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HRD843HR |
|
Product Name
|
STEEL DOLLIES - SOLID |
|
Type
|
Door / Panel Dollie
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1102 lbs (500 kg)
Length
31.5 inch (800 mm)
Width
23.6 inch (599 mm)
View Details
Type
Furniture Dollie
Roller Description
Super-glide wheels
Load Capacity
265 lbs (120 kg)
View Details
Raymond Handling Consultants, L.C.
Type
LEVER DOLLIES
Roller Description
Rubber Mold-on Cast Iron
Load Capacity
4250 lbs (1927 kg)
View Details