Rayfine Specialty Lighting Co., Ltd. Microscope light module RFMM-2607

Description
Microscope light module Application for microscope light module: High brightness with uniform light pattern With white light and three-color light with filter Thin film control with dimming and on/Off key Comply with EMC requirements Applied for microscope Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for microscope light module: Ra>85 CCT=5500±500K Target plane: 250mm from objective lens of f250 Diameter of light pattern: 38mm ~ 90mm, 8 steps adjustable Max illuminance=60000 lux @ 250mm Input voltage: DC12V (Can be customized as customer request) Power consumption:30W Dimming: Min: 5%; Max:100% Seven steps dimming Net weight:650g including Li-ion battery Heat sink temperature:45°C Shipping and storage: -20°C--80°C
Description
Microscope light module Application for microscope light module: High brightness with uniform light pattern With white light and three-color light with filter Thin film control with dimming and on/Off key Comply with EMC requirements Applied for microscope Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for microscope light module: Ra>85 CCT=5500±500K Target plane: 250mm from objective lens of f250 Diameter of light pattern: 38mm ~ 90mm, 8 steps adjustable Max illuminance=60000 lux @ 250mm Input voltage: DC12V (Can be customized as customer request) Power consumption:30W Dimming: Min: 5%; Max:100% Seven steps dimming Net weight:650g including Li-ion battery Heat sink temperature:45°C Shipping and storage: -20°C--80°C

Suppliers

Company
Product
Description
Supplier Links
Microscope light module - RFMM-2607 - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
Microscope light module
RFMM-2607
Microscope light module RFMM-2607
Microscope light module Application for microscope light module: High brightness with uniform light pattern With white light and three-color light with filter Thin film control with dimming and on/Off key Comply with EMC requirements Applied for microscope Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for microscope light module: Ra>85 CCT=5500±500K Target plane: 250mm from objective lens of f250 Diameter of light pattern: 38mm ~ 90mm, 8 steps adjustable Max illuminance=60000 lux @ 250mm Input voltage: DC12V (Can be customized as customer request) Power consumption:30W Dimming: Min: 5%; Max:100% Seven steps dimming Net weight:650g including Li-ion battery Heat sink temperature:45°C Shipping and storage: -20°C--80°C

Microscope light module

Application for microscope light module: High brightness with uniform light pattern

  • With white light and three-color light with filter
  • Thin film control with dimming and on/Off key
  • Comply with EMC requirements
  • Applied for microscope

Rayfine focus on best optical solution for medical lighting application. Major line as below:

  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light source

Key parameter for microscope light module:

  • Ra>85
  • CCT=5500±500K
  • Target plane: 250mm from objective lens of f250
  • Diameter of light pattern: 38mm ~ 90mm, 8 steps adjustable
  • Max illuminance=60000 lux @ 250mm
  • Input voltage: DC12V (Can be customized as customer request)
  • Power consumption:30W
  • Dimming: Min: 5%; Max:100% Seven steps dimming
  • Net weight:650g including Li-ion battery
  • Heat sink temperature:45°C
  • Shipping and storage: -20°C--80°C
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFMM-2607
Product Name Microscope light module
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Portable light source - RFFM-1818 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5000 to 6000 K
View Details
LED Cordless Sight Glass Light -  - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details