Rayfine Specialty Lighting Co., Ltd. NBI light module with white + 415nm light RFFM-1009

Description
The application for CBI FOI module as below: Aspheric glass lens, higher flux output Gastrointestinal endoscope, CBI application (Compound Band Imaging)Key feature for CBI FOI module: white light+415nm blue light, aspheric glass lens, high flux output,CBI FOI module has high color saturation, energy saving, environmental protection and long life, high brightness, good brightness uniformity and color rendering, low power consumptionThe typical application for CBI FOI module: Gastrointestinal endoscope, compound band imaging.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light sourceKey parameter for CBI FOI module: Ra>90 CCT=5500±500K Back focus length 23.6mm Lumen output 1070lm for F5mm fiber cable Peak wavelength of CBI FOI module:415nm Blue/Green ratio: 130%/136% Red/Green ratio: 66%/70% Infrared cutoff: 3.5 mW/lm vLuminous flux input for F5mm fiber: 1070 lm Back focus length: 23.6mm Input power for CBI FOI module: 40W Life time of LED light module: 30,000hrs
Description
The application for CBI FOI module as below: Aspheric glass lens, higher flux output Gastrointestinal endoscope, CBI application (Compound Band Imaging)Key feature for CBI FOI module: white light+415nm blue light, aspheric glass lens, high flux output,CBI FOI module has high color saturation, energy saving, environmental protection and long life, high brightness, good brightness uniformity and color rendering, low power consumptionThe typical application for CBI FOI module: Gastrointestinal endoscope, compound band imaging.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light sourceKey parameter for CBI FOI module: Ra>90 CCT=5500±500K Back focus length 23.6mm Lumen output 1070lm for F5mm fiber cable Peak wavelength of CBI FOI module:415nm Blue/Green ratio: 130%/136% Red/Green ratio: 66%/70% Infrared cutoff: 3.5 mW/lm vLuminous flux input for F5mm fiber: 1070 lm Back focus length: 23.6mm Input power for CBI FOI module: 40W Life time of LED light module: 30,000hrs

Suppliers

Company
Product
Description
Supplier Links
NBI light module with white + 415nm light - RFFM-1009 - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
NBI light module with white + 415nm light
RFFM-1009
NBI light module with white + 415nm light RFFM-1009
The application for CBI FOI module as below: Aspheric glass lens, higher flux output Gastrointestinal endoscope, CBI application (Compound Band Imaging)Key feature for CBI FOI module: white light+415nm blue light, aspheric glass lens, high flux output,CBI FOI module has high color saturation, energy saving, environmental protection and long life, high brightness, good brightness uniformity and color rendering, low power consumptionThe typical application for CBI FOI module: Gastrointestinal endoscope, compound band imaging.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light sourceKey parameter for CBI FOI module: Ra>90 CCT=5500±500K Back focus length 23.6mm Lumen output 1070lm for F5mm fiber cable Peak wavelength of CBI FOI module:415nm Blue/Green ratio: 130%/136% Red/Green ratio: 66%/70% Infrared cutoff: 3.5 mW/lm vLuminous flux input for F5mm fiber: 1070 lm Back focus length: 23.6mm Input power for CBI FOI module: 40W Life time of LED light module: 30,000hrs

The application for CBI FOI module as below:

  • Aspheric glass lens, higher flux output
  • Gastrointestinal endoscope, CBI application (Compound Band Imaging)Key feature for CBI FOI module:
  • white light+415nm blue light, aspheric glass lens, high flux output,CBI FOI module has high color saturation, energy saving, environmental protection and long life, high brightness, good brightness uniformity and color rendering, low power consumptionThe typical application for CBI FOI module:
  • Gastrointestinal endoscope, compound band imaging.Rayfine focus on best optical solution for medical lighting application. Major line as below:
  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light sourceKey parameter for CBI FOI module:
  • Ra>90
  • CCT=5500±500K
  • Back focus length 23.6mm
  • Lumen output 1070lm for F5mm fiber cable
  • Peak wavelength of CBI FOI module:415nm
  • Blue/Green ratio: 130%/136%
  • Red/Green ratio: 66%/70%
  • Infrared cutoff: 3.5 mW/lm
  • vLuminous flux input for F5mm fiber: 1070 lm
  • Back focus length: 23.6mm
  • Input power for CBI FOI module: 40W
  • Life time of LED light module: 30,000hrs
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-1009
Product Name NBI light module with white + 415nm light
Illumination Type Spot
Unlock Full Specs
to access all available technical data