Rainbow Research Optics, Inc. Optical Beamsplitters

Description
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. Light can be split by percentage of overall intensity, wavelength, or polarization state. Your One-Stop Source for Beamsplitters From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision quality beamsplitters for ultraviolet (UV), visible (VIS), and infrared (IR) wavelength ranges Plate, cube, laser line, polarizing, and non-polarizing beamsplitters Adhesive-free bonding technology Fast delivery
Description
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. Light can be split by percentage of overall intensity, wavelength, or polarization state. Your One-Stop Source for Beamsplitters From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision quality beamsplitters for ultraviolet (UV), visible (VIS), and infrared (IR) wavelength ranges Plate, cube, laser line, polarizing, and non-polarizing beamsplitters Adhesive-free bonding technology Fast delivery

Suppliers

Company
Product
Description
Supplier Links
Optical Beamsplitters -  - Rainbow Research Optics, Inc.
Centennial, CO, United States
Optical Beamsplitters
Optical Beamsplitters
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. Light can be split by percentage of overall intensity, wavelength, or polarization state. Your One-Stop Source for Beamsplitters From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision quality beamsplitters for ultraviolet (UV), visible (VIS), and infrared (IR) wavelength ranges Plate, cube, laser line, polarizing, and non-polarizing beamsplitters Adhesive-free bonding technology Fast delivery

Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. Light can be split by percentage of overall intensity, wavelength, or polarization state.

Your One-Stop Source for Beamsplitters

From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision quality beamsplitters for ultraviolet (UV), visible (VIS), and infrared (IR) wavelength ranges

  • Plate, cube, laser line, polarizing, and non-polarizing beamsplitters
  • Adhesive-free bonding technology
  • Fast delivery
Supplier's Site

Technical Specifications

  Rainbow Research Optics, Inc.
Product Category Nonpolarizing Cube Beamsplitters
Product Name Optical Beamsplitters
Wavelength Range 442 to 1550 nm (4420 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Non-Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating:Ravg<0.5% per surface
View Details
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 1100-1600 nm Broadband - 05BC17MB.3 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Non-Polarized Cube Beam Splitter -  - Spectral Optics
Specs
Beamsplitter Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Beamsplitter Features Anti-Reflection Coating
View Details