Spectral Optics Non-Polarized Cube Beam Splitter

Description
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment. Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ . Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.
Description
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment. Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ . Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.

Suppliers

Company
Product
Description
Supplier Links
Non-Polarized Cube Beam Splitter -  - Spectral Optics
Putnam, CT, USA
Non-Polarized Cube Beam Splitter
Non-Polarized Cube Beam Splitter
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment. Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ . Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment.

Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ .

Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.

Supplier's Site

Technical Specifications

  Spectral Optics
Product Category Nonpolarizing Cube Beamsplitters
Product Name Non-Polarized Cube Beam Splitter
Beamsplitter Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Beamsplitter Features Anti-Reflection Coating
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Non-Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Broadband multilayer coating : Ravg<0.5% per surface
View Details
Cube Beamsplitter, Non-Polarizing, 25.4 mm, 632.8 nm Laser Line - 10BC16NP.4 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details