RainWise, Inc. Tipping Bucket Wired Rain Gauge, Dual Counter Rainew 211

Description
RAINEW 211 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. Installation to the plug-in counter is a cinch. Mount this gauge out in your yard and record rainfall inside the house. Redesigned for Spring 2007 Self emptying. Dual Displays. Lifetime collector warranty The dual displays allow you to track both individual events and keep an annual running total. The dual counter requires 3 "AA" alkaline batteries and two button cell batteries. The button cell batteries are included and will last for several years.
Datasheet
Description
RAINEW 211 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. Installation to the plug-in counter is a cinch. Mount this gauge out in your yard and record rainfall inside the house. Redesigned for Spring 2007 Self emptying. Dual Displays. Lifetime collector warranty The dual displays allow you to track both individual events and keep an annual running total. The dual counter requires 3 "AA" alkaline batteries and two button cell batteries. The button cell batteries are included and will last for several years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tipping Bucket Wired Rain Gauge, Dual Counter - Rainew 211 - RainWise, Inc.
Trenton, ME, USA
Tipping Bucket Wired Rain Gauge, Dual Counter
Rainew 211
Tipping Bucket Wired Rain Gauge, Dual Counter Rainew 211
RAINEW 211 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. Installation to the plug-in counter is a cinch. Mount this gauge out in your yard and record rainfall inside the house. Redesigned for Spring 2007 Self emptying. Dual Displays. Lifetime collector warranty The dual displays allow you to track both individual events and keep an annual running total. The dual counter requires 3 "AA" alkaline batteries and two button cell batteries. The button cell batteries are included and will last for several years.

RAINEW 211 Tipping Bucket Wired Rain Gauge

The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. Installation to the plug-in counter is a cinch. Mount this gauge out in your yard and record rainfall inside the house.

Redesigned for Spring 2007

  • Self emptying.
  • Dual Displays.
  • Lifetime collector warranty

The dual displays allow you to track both individual events and keep an annual running total. The dual counter requires 3 "AA" alkaline batteries and two button cell batteries. The button cell batteries are included and will last for several years.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number Rainew 211
Product Name Tipping Bucket Wired Rain Gauge, Dual Counter
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Measurement Increment 0.0100 inch (0.2540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Heated Precipitation Gauge - PG/H - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
View Details
Total Solar Pyranometer - TSP-400 - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 300 to 3000 nm (3000 to 30000 Å)
View Details