RainWise, Inc. Solar Radiation Sensor Quantum PAR

Description
Solar Radiation Sensor-Quantum PAR The RainWise Quantum Solar Sensor is designed for measurements in solar, agricultural, meteorological, ecological and other environmental fields. It measures photosynthetically active radiation (PAR). Accurate measurements in the range of 400 to 700 nm are obtained under natural and artificial light conditions. Product Features The sensor features a silicon photovoltaic detector mounted in a fully cosine-corrected miniature head. Colored glass filters are used to tailor the silicon photodiode response to the desired quantum response and an interference filter is used to provide a sharp cutoff at 700 nm. The Quantum Solar Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount). The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.
Datasheet
Description
Solar Radiation Sensor-Quantum PAR The RainWise Quantum Solar Sensor is designed for measurements in solar, agricultural, meteorological, ecological and other environmental fields. It measures photosynthetically active radiation (PAR). Accurate measurements in the range of 400 to 700 nm are obtained under natural and artificial light conditions. Product Features The sensor features a silicon photovoltaic detector mounted in a fully cosine-corrected miniature head. Colored glass filters are used to tailor the silicon photodiode response to the desired quantum response and an interference filter is used to provide a sharp cutoff at 700 nm. The Quantum Solar Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount). The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - Quantum PAR - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
Quantum PAR
Solar Radiation Sensor Quantum PAR
Solar Radiation Sensor-Quantum PAR The RainWise Quantum Solar Sensor is designed for measurements in solar, agricultural, meteorological, ecological and other environmental fields. It measures photosynthetically active radiation (PAR). Accurate measurements in the range of 400 to 700 nm are obtained under natural and artificial light conditions. Product Features The sensor features a silicon photovoltaic detector mounted in a fully cosine-corrected miniature head. Colored glass filters are used to tailor the silicon photodiode response to the desired quantum response and an interference filter is used to provide a sharp cutoff at 700 nm. The Quantum Solar Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount). The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.

Solar Radiation Sensor-Quantum PAR

The RainWise Quantum Solar Sensor is designed for measurements in solar, agricultural, meteorological, ecological and other environmental fields. It measures photosynthetically active radiation (PAR). Accurate measurements in the range of 400 to 700 nm are obtained under natural and artificial light conditions.

Product Features

The sensor features a silicon photovoltaic detector mounted in a fully cosine-corrected miniature head. Colored glass filters are used to tailor the silicon photodiode response to the desired quantum response and an interference filter is used to provide a sharp cutoff at 700 nm.
The Quantum Solar Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount).
The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number Quantum PAR
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Features Leveling fixture
Wavelength Range Measured 400 to 700 nm (4000 to 7000 Å)
Wavelength Accuracy 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Heat Stress Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Solar Radiation Sensor - ML - 01 Si - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
View Details
Vigilant Aircraft Hygrometer -  - Edgetech Instruments Inc.
Edgetech Instruments Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Dew Point
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details