RainWise, Inc. Solar Panel Monitor PVmet 150

Description
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These affordable stations are compact and simple to install. The PVMET-150 is an entry level high-end utility grade station. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global or plane-of-array measurements. The PVMET-150 is available with ISO 9060:1990 and WMO second class, first class and secondary standard pyranometers. As with all PVMET stations it includes a RS-485 Modbus interface.
Description
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These affordable stations are compact and simple to install. The PVMET-150 is an entry level high-end utility grade station. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global or plane-of-array measurements. The PVMET-150 is available with ISO 9060:1990 and WMO second class, first class and secondary standard pyranometers. As with all PVMET stations it includes a RS-485 Modbus interface.

Suppliers

Company
Product
Description
Supplier Links
Solar Panel Monitor - PVmet 150 - RainWise, Inc.
Trenton, ME, USA
Solar Panel Monitor
PVmet 150
Solar Panel Monitor PVmet 150
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These affordable stations are compact and simple to install. The PVMET-150 is an entry level high-end utility grade station. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global or plane-of-array measurements. The PVMET-150 is available with ISO 9060:1990 and WMO second class, first class and secondary standard pyranometers. As with all PVMET stations it includes a RS-485 Modbus interface.

The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These affordable stations are compact and simple to install.

The PVMET-150 is an entry level high-end utility grade station. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global or plane-of-array measurements. The PVMET-150 is available with ISO 9060:1990 and WMO second class, first class and secondary standard pyranometers.

As with all PVMET stations it includes a RS-485 Modbus interface.

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number PVmet 150
Product Name Solar Panel Monitor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation; Measures Temperature
Interface Options Digital Serial
Wavelength Range Measured 285 to 2800 nm (2850 to 28000 Å)
Wavelength Accuracy 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Kipp & Zonen SUV5 UV Radiometer - 0377900 - OTT Hydromet
Specs
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
View Details