RainWise, Inc. Solar Radiation Sensor MS - 700

Description
The compact all weather MS - 700 spectroradiometer is unique in many ways. It is a reference instrument for outdoor spectral irradiance measurements in many high end research applications. The MS - 700 covers a spectral range from 350nm to 1050nm and benefits from an advanced spectrometer which gives a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. It can be fully controlled by the data logger through the serial command interface without the need for a seperate PC. The MS - 700 DNI with 5 degree angle collimating tube benefits from the same characteristics as the MS - 700. The quarts window is heated and will remain free from dew deposition and ice. Due to its compact size it can be used in combination with the STR-21G and STR22G sun trackers. • Suitable For Permanent Outdoor Use • Excellent Long Term Stability Of Detector Array • Good Cosine Response Due To Integrated Diffusor And Optics • Low Temperature Dependency • Fully Controllable By Data Logger • High Quality Calibration
Datasheet
Description
The compact all weather MS - 700 spectroradiometer is unique in many ways. It is a reference instrument for outdoor spectral irradiance measurements in many high end research applications. The MS - 700 covers a spectral range from 350nm to 1050nm and benefits from an advanced spectrometer which gives a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. It can be fully controlled by the data logger through the serial command interface without the need for a seperate PC. The MS - 700 DNI with 5 degree angle collimating tube benefits from the same characteristics as the MS - 700. The quarts window is heated and will remain free from dew deposition and ice. Due to its compact size it can be used in combination with the STR-21G and STR22G sun trackers. • Suitable For Permanent Outdoor Use • Excellent Long Term Stability Of Detector Array • Good Cosine Response Due To Integrated Diffusor And Optics • Low Temperature Dependency • Fully Controllable By Data Logger • High Quality Calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 700 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 700
Solar Radiation Sensor MS - 700
The compact all weather MS - 700 spectroradiometer is unique in many ways. It is a reference instrument for outdoor spectral irradiance measurements in many high end research applications. The MS - 700 covers a spectral range from 350nm to 1050nm and benefits from an advanced spectrometer which gives a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. It can be fully controlled by the data logger through the serial command interface without the need for a seperate PC. The MS - 700 DNI with 5 degree angle collimating tube benefits from the same characteristics as the MS - 700. The quarts window is heated and will remain free from dew deposition and ice. Due to its compact size it can be used in combination with the STR-21G and STR22G sun trackers. • Suitable For Permanent Outdoor Use • Excellent Long Term Stability Of Detector Array • Good Cosine Response Due To Integrated Diffusor And Optics • Low Temperature Dependency • Fully Controllable By Data Logger • High Quality Calibration

The compact all weather MS - 700 spectroradiometer is unique in many ways. It is a reference instrument for outdoor spectral irradiance measurements in many high end research applications. The MS - 700 covers a spectral range from 350nm to 1050nm and benefits from an advanced spectrometer which gives a stable output over time. The detector unit is temperature controlled at a fixed temperature to maximize the performance in a wide operating temperature range. It can be fully controlled by the data logger through the serial command interface without the need for a seperate PC.
The MS - 700 DNI with 5 degree angle collimating tube benefits from the same characteristics as the MS - 700. The quarts window is heated and will remain free from dew deposition and ice. Due to its compact size it can be used in combination with the STR-21G and STR22G sun trackers.

• Suitable For Permanent Outdoor Use
• Excellent Long Term Stability Of Detector Array
• Good Cosine Response Due To Integrated Diffusor And Optics
• Low Temperature Dependency
• Fully Controllable By Data Logger
• High Quality Calibration

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 700
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Wavelength Range Measured 350 to 1050 nm (3500 to 10500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Tipping Bucket Wired Rain Gauge, Dual Counter - Rainew 211 - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
View Details
Lufft WS401 Smart Weather Sensor - 8377.U01 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details