RainWise, Inc. Weather Station MK-III RTI-LR

Description
Long Range MK-III Weather Station with Integrated Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather station available. The long range MK-III-LR features a powerful new 2.4 GHz spread spectrum radio that increases range to 1 mile line of sight. It also features an industry best , real time 2 second wind speed and direction update interval. Product Features The solar charged battery supply is guaranteed to provide continues operation below 60 degrees latitude. The MK III will operate for at least 60 days without sun. Since there is no connection between the sensors and the power line, damage from thunderstorms is virtually eliminated and the sensors are immune to power line voltage surges. The initial sensor calibrations for wind, temperature, relative humidity and barometric pressure are traceable to the National Institute of Standards and Technology. The passive solar shield for the temperature and humidity sensors are modeled after the ones designed by the National Weather Service. All materials used in the sensor assembly and weather instruments have been chosen for their durability and resistance to weathering and corrosion. All of our weather station hardware is stainless steel. The station is fabricated from fiberglass and structural PVC and is ultra-violet inhibited. The optional Mono Mount is made from powder coated steel and is supplied with bolts for mounting.
Description
Long Range MK-III Weather Station with Integrated Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather station available. The long range MK-III-LR features a powerful new 2.4 GHz spread spectrum radio that increases range to 1 mile line of sight. It also features an industry best , real time 2 second wind speed and direction update interval. Product Features The solar charged battery supply is guaranteed to provide continues operation below 60 degrees latitude. The MK III will operate for at least 60 days without sun. Since there is no connection between the sensors and the power line, damage from thunderstorms is virtually eliminated and the sensors are immune to power line voltage surges. The initial sensor calibrations for wind, temperature, relative humidity and barometric pressure are traceable to the National Institute of Standards and Technology. The passive solar shield for the temperature and humidity sensors are modeled after the ones designed by the National Weather Service. All materials used in the sensor assembly and weather instruments have been chosen for their durability and resistance to weathering and corrosion. All of our weather station hardware is stainless steel. The station is fabricated from fiberglass and structural PVC and is ultra-violet inhibited. The optional Mono Mount is made from powder coated steel and is supplied with bolts for mounting.

Suppliers

Company
Product
Description
Supplier Links
Weather Station - MK-III RTI-LR - RainWise, Inc.
Trenton, ME, USA
Weather Station
MK-III RTI-LR
Weather Station MK-III RTI-LR
Long Range MK-III Weather Station with Integrated Rain Gauge The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather station available. The long range MK-III-LR features a powerful new 2.4 GHz spread spectrum radio that increases range to 1 mile line of sight. It also features an industry best , real time 2 second wind speed and direction update interval. Product Features The solar charged battery supply is guaranteed to provide continues operation below 60 degrees latitude. The MK III will operate for at least 60 days without sun. Since there is no connection between the sensors and the power line, damage from thunderstorms is virtually eliminated and the sensors are immune to power line voltage surges. The initial sensor calibrations for wind, temperature, relative humidity and barometric pressure are traceable to the National Institute of Standards and Technology. The passive solar shield for the temperature and humidity sensors are modeled after the ones designed by the National Weather Service. All materials used in the sensor assembly and weather instruments have been chosen for their durability and resistance to weathering and corrosion. All of our weather station hardware is stainless steel. The station is fabricated from fiberglass and structural PVC and is ultra-violet inhibited. The optional Mono Mount is made from powder coated steel and is supplied with bolts for mounting.

Long Range MK-III Weather Station with Integrated Rain Gauge

The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather station available.
The long range MK-III-LR features a powerful new 2.4 GHz spread spectrum radio that increases range to 1 mile line of sight. It also features an industry best , real time 2 second wind speed and direction update interval.

Product Features

  • The solar charged battery supply is guaranteed to provide continues operation below 60 degrees latitude. The MK III will operate for at least 60 days without sun.
  • Since there is no connection between the sensors and the power line, damage from thunderstorms is virtually eliminated and the sensors are immune to power line voltage surges.
  • The initial sensor calibrations for wind, temperature, relative humidity and barometric pressure are traceable to the National Institute of Standards and Technology.
  • The passive solar shield for the temperature and humidity sensors are modeled after the ones designed by the National Weather Service.
  • All materials used in the sensor assembly and weather instruments have been chosen for their durability and resistance to weathering and corrosion. All of our weather station hardware is stainless steel. The station is fabricated from fiberglass and structural PVC and is ultra-violet inhibited. The optional Mono Mount is made from powder coated steel and is supplied with bolts for mounting.
Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MK-III RTI-LR
Product Name Weather Station
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel; Computer Controllable
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Multifunction Anemometer - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
UVB Detector - 3D-UVB - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details