RainWise, Inc. Solar Radiation Sensor Luminosity

Description
Solar Radiation Luminosity Sensor The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product Features The sensor uses a filtered silicon photodiode to provide a spectral response that matches the CIE curve within +5% under most light sources. This photodiode and filter combination is placed within a fully cosine-corrected sensor head to provide the proper response to radiation at various angles of incidence. The Luminosity Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount). The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.
Datasheet
Description
Solar Radiation Luminosity Sensor The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product Features The sensor uses a filtered silicon photodiode to provide a spectral response that matches the CIE curve within +5% under most light sources. This photodiode and filter combination is placed within a fully cosine-corrected sensor head to provide the proper response to radiation at various angles of incidence. The Luminosity Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount). The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - Luminosity - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
Luminosity
Solar Radiation Sensor Luminosity
Solar Radiation Luminosity Sensor The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product Features The sensor uses a filtered silicon photodiode to provide a spectral response that matches the CIE curve within +5% under most light sources. This photodiode and filter combination is placed within a fully cosine-corrected sensor head to provide the proper response to radiation at various angles of incidence. The Luminosity Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount). The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.

Solar Radiation Luminosity Sensor

The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens.

Product Features

The sensor uses a filtered silicon photodiode to provide a spectral response that matches the CIE curve within +5% under most light sources. This photodiode and filter combination is placed within a fully cosine-corrected sensor head to provide the proper response to radiation at various angles of incidence.
The Luminosity Sensor is mounted on a leveling base and is available with either a flat base or plug-in mount to fit the RainWise Quadpod or Monopod mounting systems. It is manufactured of high stability silicon (detector), aluminum, stainless steel and PVC (base for RainWise Mount).
The RainWise Quantum Solar Sensor is guaranteed by the manufacturer, Licor, for one year. It is important to plan for recalibration of the instrument on an annual basis. Recalibration is not covered under the unit’s warranty.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number Luminosity
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Features Leveling fixture
Wavelength Range Measured 400 to 700 nm (4000 to 7000 Å)
Wavelength Accuracy 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
UVA Class II Pyranometer - PMA2144 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 310 to 2800 nm (3100 to 28000 Å)
View Details