Radwell International Proximity Switch 3RG4013-0AB24-SUB

Description
SUBSTITUTE FOR SIEMENS 3RG4013-0AB24, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SIEMENS 3RG4013-0AB24, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 137124301 - Radwell International
Willingboro, NJ, United States
Proximity Switch
137124301
Proximity Switch 137124301
SUBSTITUTE FOR SIEMENS 3RG4013-0AB24, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SIEMENS 3RG4013-0AB24, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 137124301
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details