Radwell International Connector/Terminal/Pin 20916758

Description
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: N. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: N. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 20916758 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
20916758
Connector/Terminal/Pin 20916758
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: N. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 20916758
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details