Radwell International Hydraulic Valve 208673874

Description
MANUAL DRAIN VALVE, 25INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
Description
MANUAL DRAIN VALVE, 25INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 208673874 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
208673874
Hydraulic Valve 208673874
MANUAL DRAIN VALVE, 25INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY

MANUAL DRAIN VALVE, 25INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 208673874
Product Name Hydraulic Valve
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050027 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Connection Description Socket
View Details
Ball Check Valve 0 5 4 - 1220040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
187 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details