Radwell International Hydraulic Valve 02-109626-SUB

Description
SUBSTITUTE FOR EATON VICKERS 02-109626, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109626. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EATON VICKERS 02-109626, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109626. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 131160323 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
131160323
Hydraulic Valve 131160323
SUBSTITUTE FOR EATON VICKERS 02-109626, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109626. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EATON VICKERS 02-109626, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109626. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 131160323
Product Name Hydraulic Valve
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
VALVES - BP-038-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details