Radicom Research, Inc. Embedded Bluetooth® Modules for OEM's RB4000HM

Description
Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class 2 Bluetooth modules using BlueCore4-External Chipset from CSR, the leader in Bluetooth chipsets. These embedded modules are Bluetooth V.2.0 + EDR (Enhanced Data Rate) compliant that increase throughput, reduce battery consumption and improve security. It provides faster pairing and allows superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB4000 series has 8Mbits flash memory on board. OEM specific parameters and settings can be easily loaded into these modules. It provides an efficient method of adding a Bluetooth data link to most embedded applications. There are two models available, RB4000 and RB4000HM. The RB4000 is a surface mount PCB module with on-board antenna. Continuing the popular Radicom “HM” footprint of 1” x 1”, the RB4000HM is a through-hole module. The RB4000 SPP-B available with storable AT Commands to control options and configure via remote access. Features: Bluetooth V.2.0+EDR support (optional 2.1+EDR) Small sizes: 0.57” x 1.26” x 0.12” (RB4000) Class 2 radio, 4dBm transmission power Link data rate - 2.1 Mbps maximum Serial Port Profile (SPP) support Secure simple pairing support Sustained SPP data rates: 115.2Kbps GAP, SDP, L2CAP and RFCOMM embedded stack profiles support 8Mbits flash memory on board Secure communications with 128-bit encryption Onboard antenna (RB4000) Support 802.11 wireless co-existence FCC, IC, CE certified
Description
Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class 2 Bluetooth modules using BlueCore4-External Chipset from CSR, the leader in Bluetooth chipsets. These embedded modules are Bluetooth V.2.0 + EDR (Enhanced Data Rate) compliant that increase throughput, reduce battery consumption and improve security. It provides faster pairing and allows superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB4000 series has 8Mbits flash memory on board. OEM specific parameters and settings can be easily loaded into these modules. It provides an efficient method of adding a Bluetooth data link to most embedded applications. There are two models available, RB4000 and RB4000HM. The RB4000 is a surface mount PCB module with on-board antenna. Continuing the popular Radicom “HM” footprint of 1” x 1”, the RB4000HM is a through-hole module. The RB4000 SPP-B available with storable AT Commands to control options and configure via remote access. Features: Bluetooth V.2.0+EDR support (optional 2.1+EDR) Small sizes: 0.57” x 1.26” x 0.12” (RB4000) Class 2 radio, 4dBm transmission power Link data rate - 2.1 Mbps maximum Serial Port Profile (SPP) support Secure simple pairing support Sustained SPP data rates: 115.2Kbps GAP, SDP, L2CAP and RFCOMM embedded stack profiles support 8Mbits flash memory on board Secure communications with 128-bit encryption Onboard antenna (RB4000) Support 802.11 wireless co-existence FCC, IC, CE certified

Suppliers

Company
Product
Description
Supplier Links
Embedded Bluetooth® Modules for OEM's - RB4000HM - Radicom Research, Inc.
San Jose, CA, USA
Embedded Bluetooth® Modules for OEM's
RB4000HM
Embedded Bluetooth® Modules for OEM's RB4000HM
Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class 2 Bluetooth modules using BlueCore4-External Chipset from CSR, the leader in Bluetooth chipsets. These embedded modules are Bluetooth V.2.0 + EDR (Enhanced Data Rate) compliant that increase throughput, reduce battery consumption and improve security. It provides faster pairing and allows superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB4000 series has 8Mbits flash memory on board. OEM specific parameters and settings can be easily loaded into these modules. It provides an efficient method of adding a Bluetooth data link to most embedded applications. There are two models available, RB4000 and RB4000HM. The RB4000 is a surface mount PCB module with on-board antenna. Continuing the popular Radicom “HM” footprint of 1” x 1”, the RB4000HM is a through-hole module. The RB4000 SPP-B available with storable AT Commands to control options and configure via remote access. Features: Bluetooth V.2.0+EDR support (optional 2.1+EDR) Small sizes: 0.57” x 1.26” x 0.12” (RB4000) Class 2 radio, 4dBm transmission power Link data rate - 2.1 Mbps maximum Serial Port Profile (SPP) support Secure simple pairing support Sustained SPP data rates: 115.2Kbps GAP, SDP, L2CAP and RFCOMM embedded stack profiles support 8Mbits flash memory on board Secure communications with 128-bit encryption Onboard antenna (RB4000) Support 802.11 wireless co-existence FCC, IC, CE certified

Radicom Research’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications.

The RB4000 series are Class 2 Bluetooth modules using BlueCore4-External Chipset from CSR, the leader in Bluetooth chipsets. These embedded modules are Bluetooth V.2.0 + EDR (Enhanced Data Rate) compliant that increase throughput, reduce battery consumption and improve security. It provides faster pairing and allows superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios.

The RB4000 series has 8Mbits flash memory on board. OEM specific parameters and settings can be easily loaded into these modules. It provides an efficient method of adding a Bluetooth data link to most embedded applications.

There are two models available, RB4000 and RB4000HM. The RB4000 is a surface mount PCB module with on-board antenna. Continuing the popular Radicom “HM” footprint of 1” x 1”, the RB4000HM is a through-hole module.

The RB4000 SPP-B available with storable AT Commands to control options and configure via remote access.

Features:

  • Bluetooth V.2.0+EDR support (optional 2.1+EDR)
  • Small sizes: 0.57” x 1.26” x 0.12” (RB4000)
  • Class 2 radio, 4dBm transmission power
  • Link data rate - 2.1 Mbps maximum
  • Serial Port Profile (SPP) support
  • Secure simple pairing support
  • Sustained SPP data rates: 115.2Kbps
  • GAP, SDP, L2CAP and RFCOMM embedded stack profiles support
  • 8Mbits flash memory on board
  • Secure communications with 128-bit encryption
  • Onboard antenna (RB4000)
  • Support 802.11 wireless co-existence
  • FCC, IC, CE certified
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category RF Modules
Product Number RB4000HM
Product Name Embedded Bluetooth® Modules for OEM's
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
LR Series - 433MHz RF Transmitter Module - TXM-433-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details