Radicom Research, Inc. PC/104 3G Cellular Modem PC104S-C-J

Description
The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with minimal engineering resources. The PC104S-C Modems are fully self-contained and require only a PC/104 compatible interface and cellular access network to provide with state of the art data, fax, and voice operation. These modems are designed to meet US AT&T cellular network. Installation is very easy, the PC104S main board has built in one PC/104 buss connector, Serial interface, Com Port jumpers, and IRQ jumpers. Features: Quad-band: 850/900/1800/1900 MHz Compliant with PC/104 Interface Support SPI/I2C/GPIO interface Support PC/104 8bits/16bits connectors Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15 Full support RTC/CTS flow control Support 3G Cellular Network Access Provide external multi-band antenna with flexible SMA cable Supported mode: Dual-Band UMTS/HSDPA 850/1900MHz, Quad-Band GSM/GPRS/EDGE 850/900/1800/1900MHz , GPRS, GPS AT Command embedded for 3G Cellular network operation 3.8” x 3.5” x 0.9” (with PC/104 buss connector but not included RC3000A-E height) RC3000A-E FCC/IC/CE certified AT&T Cellular device certified PC104S FCC/IC/CE certified (pending) Specifications: Compliant with PS/104 interface Operating Temperature: -40℃ ~ +85 ℃ Voltage Requirements: 5V Output Power— • UMTS 850/1900: 0.25 W • UMTS 900/2100: 0.25 W • GSM850/GSM900: 2 W • DCS1800/PCS1900: 1 W
Description
The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with minimal engineering resources. The PC104S-C Modems are fully self-contained and require only a PC/104 compatible interface and cellular access network to provide with state of the art data, fax, and voice operation. These modems are designed to meet US AT&T cellular network. Installation is very easy, the PC104S main board has built in one PC/104 buss connector, Serial interface, Com Port jumpers, and IRQ jumpers. Features: Quad-band: 850/900/1800/1900 MHz Compliant with PC/104 Interface Support SPI/I2C/GPIO interface Support PC/104 8bits/16bits connectors Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15 Full support RTC/CTS flow control Support 3G Cellular Network Access Provide external multi-band antenna with flexible SMA cable Supported mode: Dual-Band UMTS/HSDPA 850/1900MHz, Quad-Band GSM/GPRS/EDGE 850/900/1800/1900MHz , GPRS, GPS AT Command embedded for 3G Cellular network operation 3.8” x 3.5” x 0.9” (with PC/104 buss connector but not included RC3000A-E height) RC3000A-E FCC/IC/CE certified AT&T Cellular device certified PC104S FCC/IC/CE certified (pending) Specifications: Compliant with PS/104 interface Operating Temperature: -40℃ ~ +85 ℃ Voltage Requirements: 5V Output Power— • UMTS 850/1900: 0.25 W • UMTS 900/2100: 0.25 W • GSM850/GSM900: 2 W • DCS1800/PCS1900: 1 W

Suppliers

Company
Product
Description
Supplier Links
PC/104 3G Cellular Modem - PC104S-C-J - Radicom Research, Inc.
San Jose, CA, USA
PC/104 3G Cellular Modem
PC104S-C-J
PC/104 3G Cellular Modem PC104S-C-J
The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with minimal engineering resources. The PC104S-C Modems are fully self-contained and require only a PC/104 compatible interface and cellular access network to provide with state of the art data, fax, and voice operation. These modems are designed to meet US AT&T cellular network. Installation is very easy, the PC104S main board has built in one PC/104 buss connector, Serial interface, Com Port jumpers, and IRQ jumpers. Features: Quad-band: 850/900/1800/1900 MHz Compliant with PC/104 Interface Support SPI/I2C/GPIO interface Support PC/104 8bits/16bits connectors Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15 Full support RTC/CTS flow control Support 3G Cellular Network Access Provide external multi-band antenna with flexible SMA cable Supported mode: Dual-Band UMTS/HSDPA 850/1900MHz, Quad-Band GSM/GPRS/EDGE 850/900/1800/1900MHz , GPRS, GPS AT Command embedded for 3G Cellular network operation 3.8” x 3.5” x 0.9” (with PC/104 buss connector but not included RC3000A-E height) RC3000A-E FCC/IC/CE certified AT&T Cellular device certified PC104S FCC/IC/CE certified (pending) Specifications: Compliant with PS/104 interface Operating Temperature: -40℃ ~ +85 ℃ Voltage Requirements: 5V Output Power— • UMTS 850/1900: 0.25 W • UMTS 900/2100: 0.25 W • GSM850/GSM900: 2 W • DCS1800/PCS1900: 1 W

The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with minimal engineering resources. The PC104S-C Modems are fully self-contained and require only a PC/104 compatible interface and cellular access network to provide with state of the art data, fax, and voice operation. These modems are designed to meet US AT&T cellular network.

Installation is very easy, the PC104S main board has built in one PC/104 buss connector, Serial interface, Com Port jumpers, and IRQ jumpers.

Features:

  • Quad-band: 850/900/1800/1900 MHz
  • Compliant with PC/104 Interface
  • Support SPI/I2C/GPIO interface
  • Support PC/104 8bits/16bits connectors
  • Support Com Port 1~4, IRQ3~7, IRQ9~12, and IRQ15
  • Full support RTC/CTS flow control
  • Support 3G Cellular Network Access
  • Provide external multi-band antenna with flexible SMA cable
  • Supported mode: Dual-Band UMTS/HSDPA 850/1900MHz, Quad-Band GSM/GPRS/EDGE 850/900/1800/1900MHz, GPRS, GPS
  • AT Command embedded for 3G Cellular network operation
  • 3.8” x 3.5” x 0.9” (with PC/104 buss connector but not included RC3000A-E height)
  • RC3000A-E FCC/IC/CE certified
  • AT&T Cellular device certified
  • PC104S FCC/IC/CE certified (pending)

Specifications:
Compliant with PS/104 interface
Operating Temperature: -40℃ ~ +85 ℃
Voltage Requirements: 5V
Output Power—
• UMTS 850/1900: 0.25 W
• UMTS 900/2100: 0.25 W
• GSM850/GSM900: 2 W
• DCS1800/PCS1900: 1 W

Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category PC/104 Modules
Product Number PC104S-C-J
Product Name PC/104 3G Cellular Modem
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

PC/104 Ethernet LAN Card - PC104-ELC-2 - Radicom Research, Inc.
Specs
Technology PC/104
Other Products Wireless Communication Module
View Details
PC/ 104 Plus Module - CB-134I - Moxa Inc.
Specs
Technology PC/104 Plus
Number of Channels 4
Host Adapter / Interface PC / 104-plus (PCI) bus
View Details
 - PCM-3115C - AAEON Electronics, Inc.
AAEON Electronics, Inc.
View Details