Radiall DC BLOCK: N 0,01-3GHz 10W R443171000

Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet
Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK: N 0,01-3GHz 10W - R443171000 - Radiall
Tempe, AZ, United States
DC BLOCK: N 0,01-3GHz 10W
R443171000
DC BLOCK: N 0,01-3GHz 10W R443171000
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

Supplier's Site
DC Block - R443171000 - Richardson RFPD
Downers Grove, IL, United States
DC Block
R443171000
DC Block R443171000
DC-Block N 0.01 - 6 GHz

DC-Block N 0.01 - 6 GHz

Supplier's Site Datasheet

Technical Specifications

  Radiall Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number R443171000 R443171000
Product Name DC BLOCK: N 0,01-3GHz 10W DC Block
Connector Type Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Opti-Cap® DC Ultra Broadband Block - P21BN300MA04282 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC Block - 85007661 - Richardson RFPD
HUBER+SUHNER AG
Specs
Frequency 3 GHz
View Details
DC BLOCK: BNC 0,01-3GHz 10W - R443141000 - Radiall
Specs
Connector Type BNC
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details
2 suppliers