Radiall DC BLOCK: SMA 0,01-3GHz 10W R443131000

Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet
Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK: SMA 0,01-3GHz 10W - R443131000 - Radiall
Tempe, AZ, United States
DC BLOCK: SMA 0,01-3GHz 10W
R443131000
DC BLOCK: SMA 0,01-3GHz 10W R443131000
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

Supplier's Site
DC Block - R443131000 - Richardson RFPD
Downers Grove, IL, United States
DC Block
R443131000
DC Block R443131000
10W 0.01 - 3 GHz SMA DC-Block

10W 0.01 - 3 GHz SMA DC-Block

Supplier's Site Datasheet

Technical Specifications

  Radiall Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number R443131000 R443131000
Product Name DC BLOCK: SMA 0,01-3GHz 10W DC Block
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Opti-Cap® DC Ultra Broadband Block - P21BN300MA04282 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC BLOCK: SMA2,9 0,1-40GHZ 1W - R443162000 - Radiall
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.1000 to 40 GHz
View Details
2 suppliers