Radiall DC BLOCK: TNC 0,01-3GHz 10W R443151000

Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote
Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK: TNC 0,01-3GHz 10W - R443151000 - Radiall
Tempe, AZ, United States
DC BLOCK: TNC 0,01-3GHz 10W
R443151000
DC BLOCK: TNC 0,01-3GHz 10W R443151000
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

Supplier's Site
DC Block - R443151000 - Richardson RFPD
Downers Grove, IL, United States
DC Block
R443151000
DC Block R443151000
10W 0.01 - 3 GHz TNC DC-Block

10W 0.01 - 3 GHz TNC DC-Block

Supplier's Site

Technical Specifications

  Radiall Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number R443151000 R443151000
Product Name DC BLOCK: TNC 0,01-3GHz 10W DC Block
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P21BN300M5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 0.0200 to 40 GHz
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC BLOCK: N 0,01-3GHz 10W - R443171000 - Radiall
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details
2 suppliers