RUD Chain, Inc. WBG-V-M24 Load Ring Vario 8600334

Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=24 -255 mm can be suplied ( up to 120 mm thread reach with through thread and from 121 mm thread reach with an approximately 25 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet
Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=24 -255 mm can be suplied ( up to 120 mm thread reach with through thread and from 121 mm thread reach with an approximately 25 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WBG-V-M24 Load Ring Vario - 8600334 - RUD Chain, Inc.
Hiawatha, IA, USA
WBG-V-M24 Load Ring Vario
8600334
WBG-V-M24 Load Ring Vario 8600334
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=24 -255 mm can be suplied ( up to 120 mm thread reach with through thread and from 121 mm thread reach with an approximately 25 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.

Suitable for all loads which swivel and tilt.
From the factory, bolt lengths from F=24 -255 mm can be suplied ( up to 120 mm thread reach with through thread and from 121 mm thread reach with an approximately 25 mm shank without thread)
When ordering implicitly indicate the required length.
Along with the RUD delivery, a crack detected nut and a washer is supplied.
Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load.
Suitable for through holes.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 8600334
Product Name WBG-V-M24 Load Ring Vario
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M24 x 10-1/32"
Maximum Load 3.85 tons (3.49 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23527LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 3123386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Double Swivel Ring Codipro SS DSR WLL ton 2.2 - 4215SSDSRM22 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 2.43 tons (2.2 metric tons)
View Details
VRBG 10 Load Ring - 799437 - RUD Chain, Inc.
Specs
Type Center-pull; Side-pull
Features Pivot
Material Steel
View Details