RUD Chain, Inc. VLBG-M20 Load Ring 8500826

Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Datasheet
Datasheet Summary
Powered by GS/AI

The VLBG-M20 Load Ring from RUD Chain, Inc. is designed for bolting applications and has a working load limit (WLL) of 2.5 tons. It features a fully captive, crack-detected hexagon head cap bolt, ensuring safety and reliability during use. The load ring is capable of swiveling in all directions, allowing for flexibility in load direction, but must be adjusted accordingly before loading. It is essential that the load ring is installed on a flat bolting surface and that the workpiece material meets the minimum strength requirements, specifically at least S235JR (1.0037). The VLBG-M20 is suitable for various lifting and lashing applications, provided that the specified guidelines for assembly and usage are followed. Regular inspections are recommended to ensure continued safety and performance.

Datasheet Summary
Powered by GS/AI

The VLBG-M20 Load Ring from RUD Chain, Inc. is designed for bolting applications and has a working load limit (WLL) of 2.5 tons. It features a fully captive, crack-detected hexagon head cap bolt, ensuring safety and reliability during use. The load ring is capable of swiveling in all directions, allowing for flexibility in load direction, but must be adjusted accordingly before loading. It is essential that the load ring is installed on a flat bolting surface and that the workpiece material meets the minimum strength requirements, specifically at least S235JR (1.0037). The VLBG-M20 is suitable for various lifting and lashing applications, provided that the specified guidelines for assembly and usage are followed. Regular inspections are recommended to ensure continued safety and performance.

Suppliers

Company
Product
Description
Supplier Links
VLBG-M20 Load Ring - 8500826 - RUD Chain, Inc.
Hiawatha, IA, USA
VLBG-M20 Load Ring
8500826
VLBG-M20 Load Ring 8500826
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt.
Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 8500826
Product Name VLBG-M20 Load Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M20 x 187 Long
Maximum Load 2.76 tons (2.5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47536LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 1244826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 8 - 4215FEDSSM33UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 8.82 tons (8 metric tons)
View Details
Load Ring VLBS-U-6.7 with spring - 7993037 - RUD Chain, Inc.
Specs
Type Center-pull; Side-pull
Features Pivot
Material Steel
View Details