RUD Chain, Inc. Load Ring VLBS-U-6.7 with spring 7993037

Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Datasheet
Datasheet Summary
Powered by GS/AI

The Load Ring VLBS-U-6.7 with spring from RUD Chain, Inc. is designed for direct welding to transport goods, featuring a high-tensile material construction that ensures durability and reliability. It has a working load limit (WLL) of 6.7 tons and is suitable for temperatures ranging from -40°C to 400°C, with specific load reductions at higher temperatures. The load ring can swivel 180°, allowing for versatile positioning during use. It is equipped with a spring mechanism that maintains the suspension bracket in any desired position, enhancing operational efficiency. The product is compliant with relevant safety standards, including DIN EN 1677-1 and DGUV-R 109-017, ensuring it meets essential safety and health requirements. Regular inspections and adherence to assembly guidelines are necessary to maintain safety and functionality.

Datasheet Summary
Powered by GS/AI

The Load Ring VLBS-U-6.7 with spring from RUD Chain, Inc. is designed for direct welding to transport goods, featuring a high-tensile material construction that ensures durability and reliability. It has a working load limit (WLL) of 6.7 tons and is suitable for temperatures ranging from -40°C to 400°C, with specific load reductions at higher temperatures. The load ring can swivel 180°, allowing for versatile positioning during use. It is equipped with a spring mechanism that maintains the suspension bracket in any desired position, enhancing operational efficiency. The product is compliant with relevant safety standards, including DIN EN 1677-1 and DGUV-R 109-017, ensuring it meets essential safety and health requirements. Regular inspections and adherence to assembly guidelines are necessary to maintain safety and functionality.

Suppliers

Company
Product
Description
Supplier Links
Load Ring VLBS-U-6.7 with spring - 7993037 - RUD Chain, Inc.
Hiawatha, IA, USA
Load Ring VLBS-U-6.7 with spring
7993037
Load Ring VLBS-U-6.7 with spring 7993037
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7993037
Product Name Load Ring VLBS-U-6.7 with spring
Type Center-pull; Side-pull
Features Pivot
Material Steel
Finish heat indicating powder coating
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 10 - 422501000090 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 43.44 lbs (19.7 kg)
View Details
Shackle-Lok™ Hoist Rings - 24450 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M6 x 1.0
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details
Shackles - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
WBG-V-M20 Load Ring Vario - 7100800 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details