RUD Chain, Inc. Load Ring VLBS-U-10 with spring 7993040

Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Datasheet
Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Ring VLBS-U-10 with spring - 7993040 - RUD Chain, Inc.
Hiawatha, IA, USA
Load Ring VLBS-U-10 with spring
7993040
Load Ring VLBS-U-10 with spring 7993040
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7993040
Product Name Load Ring VLBS-U-10 with spring
Type Center-pull; Side-pull
Features Pivot
Material Steel
Finish heat indicating powder coating
Maximum Load 11 tons (9.98 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro SS FE DSR WLL ton 1.4 - 4215SSFEDSRM20 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23304 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 1244832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
WBG-V-M20 Load Ring Vario - 7100800 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details