RUD Chain, Inc. WBG-V-M20 Load Ring Vario 7100800

Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=20 -223 mm can be suplied ( up to 103 mm thread reach with through thread and from 104 mm thread reach with an approximately 30 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=20 -223 mm can be suplied ( up to 103 mm thread reach with through thread and from 104 mm thread reach with an approximately 30 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet
Datasheet Summary
Powered by GS/AI

The WBG-V-M20 Load Ring Vario (part number 7100800) from RUD Chain, Inc. is designed for lifting applications where loads may swivel and tilt. It features a working load limit (WLL) of 4 tons for vertical loading and 8 tons for two-strand lifts, with specific limits depending on the angle of inclination. The load ring can be supplied with various bolt lengths ranging from 20 mm to 223 mm, and it includes a crack-detected nut and washer. The product allows for swiveling under full load, provided the inclination angle is not perpendicular to the screw-in direction. It is suitable for through holes and must be installed correctly to ensure safety during operation. The load ring is not recommended for continuous swiveling under full load and should not be used with aggressive chemicals.

Datasheet Summary
Powered by GS/AI

The WBG-V-M20 Load Ring Vario (part number 7100800) from RUD Chain, Inc. is designed for lifting applications where loads may swivel and tilt. It features a working load limit (WLL) of 4 tons for vertical loading and 8 tons for two-strand lifts, with specific limits depending on the angle of inclination. The load ring can be supplied with various bolt lengths ranging from 20 mm to 223 mm, and it includes a crack-detected nut and washer. The product allows for swiveling under full load, provided the inclination angle is not perpendicular to the screw-in direction. It is suitable for through holes and must be installed correctly to ensure safety during operation. The load ring is not recommended for continuous swiveling under full load and should not be used with aggressive chemicals.

Suppliers

Company
Product
Description
Supplier Links
WBG-V-M20 Load Ring Vario - 7100800 - RUD Chain, Inc.
Hiawatha, IA, USA
WBG-V-M20 Load Ring Vario
7100800
WBG-V-M20 Load Ring Vario 7100800
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=20 -223 mm can be suplied ( up to 103 mm thread reach with through thread and from 104 mm thread reach with an approximately 30 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.

Suitable for all loads which swivel and tilt.
From the factory, bolt lengths from F=20 -223 mm can be suplied ( up to 103 mm thread reach with through thread and from 104 mm thread reach with an approximately 30 mm shank without thread)
When ordering implicitly indicate the required length.
Along with the RUD delivery, a crack detected nut and a washer is supplied.
Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load.
Suitable for through holes.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7100800
Product Name WBG-V-M20 Load Ring Vario
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M20 x 8-3/4"
Maximum Load 2.2 tons (2 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hook Crosby L-322 CN WLL ton 3.2 - 420500320280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23915-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Shackles - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
WBG-V-M24 Load Ring Vario - 8600334 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details