RUD Chain, Inc. Load Ring VLBS-16 without spring 7993041

Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Datasheet
Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Ring VLBS-16 without spring - 7993041 - RUD Chain, Inc.
Hiawatha, IA, USA
Load Ring VLBS-16 without spring
7993041
Load Ring VLBS-16 without spring 7993041
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7993041
Product Name Load Ring VLBS-16 without spring
Type Center-pull; Side-pull
Features Pivot
Material Steel
Finish heat indicating powder coating
Maximum Load 17.65 tons (16.01 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23918-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.7 - 4215SSQLDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
LBS-RS 2 Load Ring - 53377 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot
Material Stainless Steel
View Details