RUD Chain, Inc. Eye Nut UNC Thread RM 7/8"-9 7101107

Description
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.
Datasheet
Description
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Nut UNC Thread RM 7/8
Hiawatha, IA, USA
Eye Nut UNC Thread RM 7/8"-9
7101107
Eye Nut UNC Thread RM 7/8"-9 7101107
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.

With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8
Colored red, the identification color of quality class 8
Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581).
Swiveling movements must be avoided during transportation.
Not suitable for swiveling under load.
It does not automatically adjust to the direction of pull hence not permitted in the mining industry.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Eye Nuts
Product Number 7101107
Product Name Eye Nut UNC Thread RM 7/8"-9
Rating Load Rated
Eye Shape Round
Material Steel
Maximum Load 1.65 tons (1.5 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Eyenuts WLL ton 0.8 - 421100080160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 0.8818 tons (0.8000 metric tons)
View Details
Eye Nuts - 18900 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Weight 0.2200 lbs (0.0998 kg)
View Details
Eye Nut Metric RM-M42 - 53095 - RUD Chain, Inc.
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details
Eye Nut - Non Metric - 0470050PL - Pentair, Inc.
Specs
Rating Load Rated
Eye Shape Round
Material Malleable Iron
View Details