RUD Chain, Inc. Eye Nut Metric Fine Thread RM M18x1,5 7902751

Description
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.
Datasheet
Description
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Nut Metric Fine Thread RM M18x1,5 - 7902751 - RUD Chain, Inc.
Hiawatha, IA, USA
Eye Nut Metric Fine Thread RM M18x1,5
7902751
Eye Nut Metric Fine Thread RM M18x1,5 7902751
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.

With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8
Colored red, the identification color of quality class 8
Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581).
Swiveling movements must be avoided during transportation.
Not suitable for swiveling under load.
It does not automatically adjust to the direction of pull hence not permitted in the mining industry.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Eye Nuts
Product Number 7902751
Product Name Eye Nut Metric Fine Thread RM M18x1,5
Rating Load Rated
Eye Shape Round
Material Steel
Maximum Load 1.32 tons (1.2 metric tons)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Eye Nuts - 18903 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Thread Size 5/8-11
View Details
Eyenuts WLL ton 0.5 - 421100050160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 0.5512 tons (0.5000 metric tons)
View Details
Eye Nut - Non Metric - 0350037PL - Pentair, Inc.
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details
Eye Nut UNC Thread RM 1-1/4
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details